Southco Lock Pins and Receptacles LA-16DW6000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-16DW6000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. It is available in various sizes and configurations, with the nominal pin diameter being 1 inch. The calculated double shear strength of this pin is approximately 149,900 lbf, based on 60% of the ultimate tensile strength of the material. This product is suitable for applications requiring reliable locking mechanisms and can be customized upon request.

Datasheet Summary
Powered by GS/AI

The LA-16DW6000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. It is available in various sizes and configurations, with the nominal pin diameter being 1 inch. The calculated double shear strength of this pin is approximately 149,900 lbf, based on 60% of the ultimate tensile strength of the material. This product is suitable for applications requiring reliable locking mechanisms and can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-16DW6000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-16DW6000
Lock Pins and Receptacles LA-16DW6000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-16DW6000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-223-10ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers
Position Sensor Receptacles - QCWE-M-S - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7874 to 0.9843 inch (20 to 25 mm)
View Details
Dowel Bushings - Series DB100 - Metric - SPIROL
Specs
Pin Type StraightDowel; Dowel Bushing
Bulk/Assorted Package Bulk
Design Units Metric
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details