Southco Lock Pins and Receptacles LA-16CT2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-16CT2000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The product is available in various sizes and configurations, with the specific dimensions and shear strength values based on the pin size. This pin is suitable for applications requiring reliable locking mechanisms and can be customized upon request.

Datasheet Summary
Powered by GS/AI

The LA-16CT2000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The product is available in various sizes and configurations, with the specific dimensions and shear strength values based on the pin size. This pin is suitable for applications requiring reliable locking mechanisms and can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-16CT2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-16CT2000
Lock Pins and Receptacles LA-16CT2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-16CT2000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49612SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details
Split Pins - 526625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details