Southco Captive Screws F5-M4-P8

Description
Captive Screws
Request a Quote
Description
Captive Screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F5-M4-P8 captive screw from bisco industries is designed for use in applications requiring a flush fastening solution. It features a shell made of passivated 303 stainless steel, ensuring durability and resistance to corrosion. The screw itself is available in both slotted and Phillips head styles, with the slotted version also made from passivated 303 stainless steel, while the Phillips head is constructed from passivated 430 stainless steel. This captive screw is suitable for installation in materials such as aluminum or low carbon steels that are 1/4 hard or softer. It allows for a total movement of 0.5 mm (0.02 inches) when floating, which can accommodate slight variations in panel thickness. The product is shipped fully assembled, simplifying the installation process. Engineers should consider the F5-M4-P8 captive screw for projects that require reliable, flush fastening in compatible materials, particularly where ease of installation and corrosion resistance are priorities.

Datasheet Summary
Powered by GS/AI

The F5-M4-P8 captive screw from bisco industries is designed for use in applications requiring a flush fastening solution. It features a shell made of passivated 303 stainless steel, ensuring durability and resistance to corrosion. The screw itself is available in both slotted and Phillips head styles, with the slotted version also made from passivated 303 stainless steel, while the Phillips head is constructed from passivated 430 stainless steel. This captive screw is suitable for installation in materials such as aluminum or low carbon steels that are 1/4 hard or softer. It allows for a total movement of 0.5 mm (0.02 inches) when floating, which can accommodate slight variations in panel thickness. The product is shipped fully assembled, simplifying the installation process. Engineers should consider the F5-M4-P8 captive screw for projects that require reliable, flush fastening in compatible materials, particularly where ease of installation and corrosion resistance are priorities.

Suppliers

Company
Product
Description
Supplier Links
Captive Screws - F5-M4-P8 - bisco industries
Anaheim, CA, United States
Captive Screws
F5-M4-P8
Captive Screws F5-M4-P8
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Captive Fasteners
Product Number F5-M4-P8
Product Name Captive Screws
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 09-P-204 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5472 inch (13.9 mm)
Material Steel
View Details
Self-Clinching Captive Studs - 827372 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1575 inch (4 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details