Southco
Captive Screws
F5-99-230
Description
Captive Screws
Request a Quote
Email Supplier
Description
Captive Screws
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Captive Fasteners |
|
Product Number
|
F5-99-230 |
|
Product Name
|
Captive Screws |
|
Captive Fastener Class / Type
|
Captive Screws
|
Unlock Full Specs
to access all available technical data
Similar Products
Captive Fastener Class / Type
Captive Studs
Panel Thickness
0.0394 inch (1 mm)
Hole Size
0.1575 inch (4 mm)
View Details
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material
Brass
View Details
ZAGO Manufacturing Company, Inc.
Captive Fastener Class / Type
Captive Screws
View Details
Captive Fastener Class / Type
Captive Screws
Decimal Thread Diameter
0.1640 inch (4.17 mm)
Unified Thread Notation
Unified
View Details