Southco Captive Screws F5-832-P4

Description
Captive Screws
Request a Quote
Description
Captive Screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F5-832-P4 captive screw is designed for use in applications requiring a flush fastening solution. It features a shell made from 303 stainless steel with a passivated finish, ensuring durability and resistance to corrosion. The screw itself is available in both slotted and Phillips head styles, with the slotted version also made from 303 stainless steel and the Phillips version from 430 stainless steel, both passivated. This captive screw is suitable for installation in materials such as aluminum and low carbon steels that are 1/4 hard or softer. It allows for a total movement of 0.5 mm (0.02 inches) during operation, which can be beneficial in applications where slight adjustments are necessary. The product is shipped assembled, simplifying the installation process. Engineers should consider the F5-832-P4 for projects that require reliable, flush-mounted fastening solutions in compatible materials, particularly where corrosion resistance is a priority.

Datasheet Summary
Powered by GS/AI

The F5-832-P4 captive screw is designed for use in applications requiring a flush fastening solution. It features a shell made from 303 stainless steel with a passivated finish, ensuring durability and resistance to corrosion. The screw itself is available in both slotted and Phillips head styles, with the slotted version also made from 303 stainless steel and the Phillips version from 430 stainless steel, both passivated. This captive screw is suitable for installation in materials such as aluminum and low carbon steels that are 1/4 hard or softer. It allows for a total movement of 0.5 mm (0.02 inches) during operation, which can be beneficial in applications where slight adjustments are necessary. The product is shipped assembled, simplifying the installation process. Engineers should consider the F5-832-P4 for projects that require reliable, flush-mounted fastening solutions in compatible materials, particularly where corrosion resistance is a priority.

Suppliers

Company
Product
Description
Supplier Links
Captive Screws - F5-832-P4 - bisco industries
Anaheim, CA, United States
Captive Screws
F5-832-P4
Captive Screws F5-832-P4
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Captive Fasteners
Product Number F5-832-P4
Product Name Captive Screws
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827344 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 6-32 Thread - 8711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4200 inch (10.67 mm)
Material Stainless Steel
View Details