Southco
Captive Screws
D4-AJ6-95ZBCSE
Description
Captive Screws
Request a Quote
Email Supplier
Description
Captive Screws
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Captive Fasteners |
|
Product Number
|
D4-AJ6-95ZBCSE |
|
Product Name
|
Captive Screws |
|
Captive Fastener Class / Type
|
Captive Screws
|
Unlock Full Specs
to access all available technical data
Similar Products
Captive Fastener Class / Type
Captive Studs
Panel Thickness
0.0591 inch (1.5 mm)
Hole Size
0.2362 inch (6 mm)
View Details
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.7188 inch (18.26 mm)
Material
Brass
View Details
ZAGO Manufacturing Company, Inc.
Captive Fastener Class / Type
Captive Screws
View Details
Captive Fastener Class / Type
Captive Screws
Decimal Thread Diameter
0.2500 inch (6.35 mm)
Unified Thread Notation
Unified
View Details