The D3-314-226-191 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 line. This fastener is designed for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units. The fastener features a spiral-cam stud and a receptacle that can be installed using multiple mounting styles, such as clip-on, rivet, and weld plates. The D3 fasteners are noted for their robust quarter-turn fastening capability, vibration resistance, and a positive stop feature. They are available in a range of surface finishes and stainless steel variants, allowing for aesthetic and practical considerations in design. The maximum load capacity for receptacles in this series can reach up to 65 lbs, depending on the style, with total material thickness specifications ranging from 1.0 mm to 32.4 mm. Installation guidelines and CAD files are available for engineers to facilitate proper application.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-314-226-191 | D3-314-226-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 4, Hex Recess, Steel Zinc Plate, Black Chromate | Quarter-Turn Fasteners |