The 82-11-160-16 Quarter-Turn Fastener is designed for efficient fastening in applications requiring quick access. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener has a head style that accommodates a tool head recess, which is not available in stainless steel variants. The dimensions include a stud diameter of 9.5 mm (0.375 inches) and a length of 22.2 mm (0.88 inches). This fastener is suitable for use in both vertical and horizontal receptacles, making it versatile for various installation scenarios. Installation requires specific rivets, and it is recommended that a retainer be fitted under the stud head for a flush surface. The product is part of the DZUS® Performance series, known for its reliability in demanding environments.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 82-11-160-16 | 82-11-160-16 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Medium Size, Slotted Recess, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |