Southco Inject/Eject Mechanisms CN-69-6-8

Description
Inject/Eject Mechanisms
Request a Quote
Description
Inject/Eject Mechanisms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inject/Eject Mechanisms - CN-69-6-8 - bisco industries
Anaheim, CA, United States
Inject/Eject Mechanisms
CN-69-6-8
Inject/Eject Mechanisms CN-69-6-8
Inject/Eject Mechanisms

Inject/Eject Mechanisms

Supplier's Site

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number CN-69-6-8
Product Name Inject/Eject Mechanisms
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.141
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1410 inch (3.58 mm)
Length 0.6250 inch (15.87 mm)
View Details
RS Components, Ltd.
Specs
Length 1.75 inch (44.45 mm)
Material Steel
View Details
Expander System-Stepped Pin - Stepped Pin - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
Length 39.37 inch (1000 mm)
View Details