Southco Surface Mount Handles B4-50-403-75

Description
Surface Mount Handles
Request a Quote
Description
Surface Mount Handles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Handle B4-50-403-75 from bisco industries is designed for easy concealed installation and is made from lightweight aluminum with an anodized finish available in clear or black. It features a maximum static load capacity of 5560 N (1250 lbf) and includes options for tapped mounting holes with either M4 x 0.7 or No. 8-32 thread. The handle is available in various sizes, including small, medium, large, and extra large, with specific dimensions for each size. Installation requires screws, which are not supplied, and the recommended tightening torque for mounting screws is 2.3 N¬?m (20 in¬?lbf). This handle is suitable for applications where a durable and aesthetically pleasing handle is required.

Datasheet Summary
Powered by GS/AI

The Surface Mount Handle B4-50-403-75 from bisco industries is designed for easy concealed installation and is made from lightweight aluminum with an anodized finish available in clear or black. It features a maximum static load capacity of 5560 N (1250 lbf) and includes options for tapped mounting holes with either M4 x 0.7 or No. 8-32 thread. The handle is available in various sizes, including small, medium, large, and extra large, with specific dimensions for each size. Installation requires screws, which are not supplied, and the recommended tightening torque for mounting screws is 2.3 N¬?m (20 in¬?lbf). This handle is suitable for applications where a durable and aesthetically pleasing handle is required.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Handles - B4-50-403-75 - bisco industries
Anaheim, CA, United States
Surface Mount Handles
B4-50-403-75
Surface Mount Handles B4-50-403-75
Surface Mount Handles

Surface Mount Handles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number B4-50-403-75
Product Name Surface Mount Handles
Screw Thread Specifications M4 X 0.7
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2670774 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.77 inches (45 mm)
View Details
Cam Levers Adjustable External Thread - 40142 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details