Qnnect, formerly Hermetic Solutions Group Hermetic Windows

Description
Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions. Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows can also be designed to be laser welded into a range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and an innovative ceramic sealing process.
Datasheet
Description
Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions. Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows can also be designed to be laser welded into a range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and an innovative ceramic sealing process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetic Windows -  - Qnnect, formerly Hermetic Solutions Group
Painesville, OH, United States
Hermetic Windows
Hermetic Windows
Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions. Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows can also be designed to be laser welded into a range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and an innovative ceramic sealing process.

Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions.

Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows can also be designed to be laser welded into a range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and an innovative ceramic sealing process.

Supplier's Site Datasheet

Technical Specifications

  Qnnect, formerly Hermetic Solutions Group
Product Category RF Waveguide Components
Product Name Hermetic Windows
Component Type Pressure Windows
Unlock Full Specs
to access all available technical data

Similar Products

PD20-1000WG, WR-10 Waveguide Power Divider - PD20-1000WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
VNA Calibration Standard - C322B0.539 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 5.85 to 8.20 GHz
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Waveguide Isolator - 5o0624450 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.2 :1
View Details