Sony Corporation Discrete Semiconductor Products 1T378A

Description
Manufacturer: Sony Win Source Part Number: 150909-1T378A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T378A Alternative Parts (Cross-Reference): BB644E7908; BB644E7904XT; BB644; BB 644 E7840; Introduction Date: April 03, 1998 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sony Win Source Part Number: 150909-1T378A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T378A Alternative Parts (Cross-Reference): BB644E7908; BB644E7904XT; BB644; BB 644 E7840; Introduction Date: April 03, 1998 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150909-1T378A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150909-1T378A
Discrete Semiconductor Products 150909-1T378A
Manufacturer: Sony Win Source Part Number: 150909-1T378A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T378A Alternative Parts (Cross-Reference): BB644E7908; BB644E7904XT; BB644; BB 644 E7840; Introduction Date: April 03, 1998 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Sony
Win Source Part Number: 150909-1T378A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1T378A
Alternative Parts (Cross-Reference): BB644E7908; BB644E7904XT; BB644; BB 644 E7840;
Introduction Date: April 03, 1998
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 150909-1T378A
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-500-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details