Sonix, Inc. Electronic Wholesale - SN8P0212S SN8P0212S

Description
Manufacturer: SONiX Win Source Part Number: 1256424-SN8P0212S Manufacturer Homepage: www.sonix.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SONiX Win Source Part Number: 1256424-SN8P0212S Manufacturer Homepage: www.sonix.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN8P0212S - 1256424-SN8P0212S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN8P0212S
1256424-SN8P0212S
Electronic Wholesale - SN8P0212S 1256424-SN8P0212S
Manufacturer: SONiX Win Source Part Number: 1256424-SN8P0212S Manufacturer Homepage: www.sonix.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: SONiX
Win Source Part Number: 1256424-SN8P0212S
Manufacturer Homepage: www.sonix.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1256424-SN8P0212S
Product Name Electronic Wholesale - SN8P0212S
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details