Sonitron NV
Piezoelectric Miniature Speakers
SPS-53-T00
Description
Sonitron SPS-53-T00
Request a Quote
Email Supplier
Description
Sonitron SPS-53-T00
Request a Quote
Email Supplier
Suppliers
Piezoelectric Miniature Speakers
7868939
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
7868939 |
|
Product Name
|
Piezoelectric Miniature Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Mallory Sonalert Products, Inc.
Resonance Frequency
500 Hz
Weight
1.81 g (0.06 oz)
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details