Sonitron NV Piezoelectric Miniature Speakers SPS-4640-03-C1

Description
Sonitron SPS-4640-03-C1
Request a Quote
Description
Sonitron SPS-4640-03-C1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric Miniature Speakers - 7868926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezoelectric Miniature Speakers
7868926
Piezoelectric Miniature Speakers 7868926
Sonitron SPS-4640-03-C1

Sonitron SPS-4640-03-C1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7868926
Product Name Piezoelectric Miniature Speakers
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details