Sonitron NV PAA-Sample Kit

Description
The PAA piezo ceramic audio design sample kit from Sonitron includes four different piezo audio amplifiers and is ideal for experimenting with the included speaker. The kit consists of a SPS-6555-03 speaker built into a small plastic case, with four PAA amplifiers, PAA-LT3469-01, PAA-MAX9788-01, PAA-LM4960SQ-02, PAA-StepUpBTL-01. The PAA-LT3469-01 amplifier is a piezo microactuator driver with boost regulator. From a 5 V or 12 V supply, it can drive outputs up to 33 V, and capacitive loads of 5 nF to 300 nF. An internal regulator generates a boosted supply voltage, and slew rate is limited by the maximum output current. This amplifier features high switching frequency and an internal Schottky diode. The PAA-LT3469-01 amplifier has a typical unloaded gain of 30000 and compact external components. Accessory Type = Printed Circuit Board For Use With = PAA Sample Kit
Request a Quote
Description
The PAA piezo ceramic audio design sample kit from Sonitron includes four different piezo audio amplifiers and is ideal for experimenting with the included speaker. The kit consists of a SPS-6555-03 speaker built into a small plastic case, with four PAA amplifiers, PAA-LT3469-01, PAA-MAX9788-01, PAA-LM4960SQ-02, PAA-StepUpBTL-01. The PAA-LT3469-01 amplifier is a piezo microactuator driver with boost regulator. From a 5 V or 12 V supply, it can drive outputs up to 33 V, and capacitive loads of 5 nF to 300 nF. An internal regulator generates a boosted supply voltage, and slew rate is limited by the maximum output current. This amplifier features high switching frequency and an internal Schottky diode. The PAA-LT3469-01 amplifier has a typical unloaded gain of 30000 and compact external components. Accessory Type = Printed Circuit Board For Use With = PAA Sample Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7868951 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PAA piezo ceramic audio design sample kit from Sonitron includes four different piezo audio amplifiers and is ideal for experimenting with the included speaker. The kit consists of a SPS-6555-03 speaker built into a small plastic case, with four PAA amplifiers, PAA-LT3469-01, PAA-MAX9788-01, PAA-LM4960SQ-02, PAA-StepUpBTL-01. The PAA-LT3469-01 amplifier is a piezo microactuator driver with boost regulator. From a 5 V or 12 V supply, it can drive outputs up to 33 V, and capacitive loads of 5 nF to 300 nF. An internal regulator generates a boosted supply voltage, and slew rate is limited by the maximum output current. This amplifier features high switching frequency and an internal Schottky diode. The PAA-LT3469-01 amplifier has a typical unloaded gain of 30000 and compact external components. Accessory Type = Printed Circuit Board For Use With = PAA Sample Kit

The PAA piezo ceramic audio design sample kit from Sonitron includes four different piezo audio amplifiers and is ideal for experimenting with the included speaker. The kit consists of a SPS-6555-03 speaker built into a small plastic case, with four PAA amplifiers, PAA-LT3469-01, PAA-MAX9788-01, PAA-LM4960SQ-02, PAA-StepUpBTL-01.
The PAA-LT3469-01 amplifier is a piezo microactuator driver with boost regulator. From a 5 V or 12 V supply, it can drive outputs up to 33 V, and capacitive loads of 5 nF to 300 nF. An internal regulator generates a boosted supply voltage, and slew rate is limited by the maximum output current. This amplifier features high switching frequency and an internal Schottky diode. The PAA-LT3469-01 amplifier has a typical unloaded gain of 30000 and compact external components.
Accessory Type = Printed Circuit Board
For Use With = PAA Sample Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number 7868951
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PREZONE2 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details