Song Chuan USA Song Chuan High Power Mini Relay, Dust Cover, 20A, 24VDC SPDT, 896H-1CH-D-24VDC 896H-1CH-D 24VDC

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan High Power Mini Relay, Dust Cover, 20A, 24VDC SPDT, 896H-1CH-D-24VDC - 75773 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan High Power Mini Relay, Dust Cover, 20A, 24VDC SPDT, 896H-1CH-D-24VDC
75773
Song Chuan High Power Mini Relay, Dust Cover, 20A, 24VDC SPDT, 896H-1CH-D-24VDC 75773
Song Chuan High Power Mini Relay 896H-1CH-D-24VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Mini Relay Circuitry: SPDT NO Amp: 20A NC Amp: 15A Volt Rating: 24VDC Terminals: Five 1/4" nickel plated terminals Space-saving relay with high-current capacity Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C) Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc. Suggested Connectors: 75280 7528175282 Suggested Connectors: 75280 7528175282
  • Song Chuan High Power Mini Relay 896H-1CH-D-24VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Mini Relay
  • Circuitry: SPDT
  • NO Amp: 20A
  • NC Amp: 15A
  • Volt Rating: 24VDC
  • Terminals: Five 1/4" nickel plated terminals
  • Space-saving relay with high-current capacity
  • Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
  • Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
  • Suggested Connectors: 75280 7528175282
  • Suggested Connectors: 75280 7528175282
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75773
Product Name Song Chuan High Power Mini Relay, Dust Cover, 20A, 24VDC SPDT, 896H-1CH-D-24VDC
Relay Type Automotive; High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G2RG-X - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, CCC-1, RINA, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 Channel SPST High Frequency Signal Relay - MM1205 - Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 1.00 amps
Resistance 1 ohms
View Details