Song Chuan USA Song Chuan High Power Automotive Relay Diode, 200A, 12VDC, 409-1AH-VDC1-001-12VDC 409-1AH-V1 001 12VDC

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan High Power Automotive Relay Diode, 200A, 12VDC, 409-1AH-VDC1-001-12VDC - 75590 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan High Power Automotive Relay Diode, 200A, 12VDC, 409-1AH-VDC1-001-12VDC
75590
Song Chuan High Power Automotive Relay Diode, 200A, 12VDC, 409-1AH-VDC1-001-12VDC 75590
Song Chuan 409-1AH-V1-001-12VDC High Power Automotive Relay Diode Category: Mechanical Relays & Connectors Manufacturer: Song Chuan The 409 series is specially designed to switch heavy-duty loads, ideal for bus and truck applications Component Type: Hi-Amp Automotive Relay Coil parallel with Diode Component Type: Hi-Amp Automotive Relay Has compact dimensions - 67.5 x 90 x 58mm and reduced coil power of only 4.8W Operating Temperature: -40°C (-40°F) to 75°C (167°F) Circuitry: SPNO Amps: 200A Voltage Rating: 12VDC Terminals contacts: two M8 studs and two M4 studs Contact Voltage Drop: 200mV at 200A Between Contact and Coil: AC 1000V, 50/60Hz 1 min. Contact material: silver alloy
  • Song Chuan 409-1AH-V1-001-12VDC High Power Automotive Relay Diode
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • The 409 series is specially designed to switch heavy-duty loads, ideal for bus and truck applications
  • Component Type: Hi-Amp Automotive Relay
  • Coil parallel with Diode
  • Component Type: Hi-Amp Automotive Relay
  • Has compact dimensions - 67.5 x 90 x 58mm and reduced coil power of only 4.8W
  • Operating Temperature: -40°C (-40°F) to 75°C (167°F)
  • Circuitry: SPNO
  • Amps: 200A
  • Voltage Rating: 12VDC
  • Terminals contacts: two M8 studs and two M4 studs
  • Contact Voltage Drop: 200mV at 200A
  • Between Contact and Coil: AC 1000V, 50/60Hz 1 min.
  • Contact material: silver alloy
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75590
Product Name Song Chuan High Power Automotive Relay Diode, 200A, 12VDC, 409-1AH-VDC1-001-12VDC
Relay Type Automotive; High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G2RG-X - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Type 38.41 - Relay interface modules - Single output SSR - 384100248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, CSA, EAC-1, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
6 Channel SPST Signal Relay - MM1200 - Menlo Microsystems, Inc.
Specs
Mounting PCBoard
View Details