Sonel Test High voltage cables and joints tester WMUSTESTPD

Description
Partial discharges under control Test PD is a compact, portable device designed for the effective testing of cable heads and cable joints under the voltage of 6 kV and higher. The device is easy to use thanks to the advanced system integrated into its software, which allows the user to quickly evaluate the condition of the analysed object. This makes the device user-friendly for service personnel, not requiring a special training. To test a cable joint, switch on Test PD, install it on a insulating stick and bring it close to the tested object. The information about the current joint condition will be immediately dis-played in the form of 4-colour histograms and a cross-section of the high voltage cable. The Sonel TestPD mobile application for Android devices allows for remote reading of the instrument’s indications. Sensors Acoustic ultrasonic sensor for partial dis-charge measurement (AC, 40 kHz). Electromagnetic high-frequency sensor for partial discharge measurement (HF, 0.1…2 MHz). Capacitive VHF sensor for partial discharge measurement (VHF, 2…100 MHz). Non-contact pyrometer (-40°C …+120°C), Industrial current frequency sensor for synchronization of measurements (N)
Datasheet
Description
Partial discharges under control Test PD is a compact, portable device designed for the effective testing of cable heads and cable joints under the voltage of 6 kV and higher. The device is easy to use thanks to the advanced system integrated into its software, which allows the user to quickly evaluate the condition of the analysed object. This makes the device user-friendly for service personnel, not requiring a special training. To test a cable joint, switch on Test PD, install it on a insulating stick and bring it close to the tested object. The information about the current joint condition will be immediately dis-played in the form of 4-colour histograms and a cross-section of the high voltage cable. The Sonel TestPD mobile application for Android devices allows for remote reading of the instrument’s indications. Sensors Acoustic ultrasonic sensor for partial dis-charge measurement (AC, 40 kHz). Electromagnetic high-frequency sensor for partial discharge measurement (HF, 0.1…2 MHz). Capacitive VHF sensor for partial discharge measurement (VHF, 2…100 MHz). Non-contact pyrometer (-40°C …+120°C), Industrial current frequency sensor for synchronization of measurements (N)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High voltage cables and joints tester - WMUSTESTPD - Sonel Test
Santa Clara, CA, United States
High voltage cables and joints tester
WMUSTESTPD
High voltage cables and joints tester WMUSTESTPD
Partial discharges under control Test PD is a compact, portable device designed for the effective testing of cable heads and cable joints under the voltage of 6 kV and higher. The device is easy to use thanks to the advanced system integrated into its software, which allows the user to quickly evaluate the condition of the analysed object. This makes the device user-friendly for service personnel, not requiring a special training. To test a cable joint, switch on Test PD, install it on a insulating stick and bring it close to the tested object. The information about the current joint condition will be immediately dis-played in the form of 4-colour histograms and a cross-section of the high voltage cable. The Sonel TestPD mobile application for Android devices allows for remote reading of the instrument’s indications. Sensors Acoustic ultrasonic sensor for partial dis-charge measurement (AC, 40 kHz). Electromagnetic high-frequency sensor for partial discharge measurement (HF, 0.1…2 MHz). Capacitive VHF sensor for partial discharge measurement (VHF, 2…100 MHz). Non-contact pyrometer (-40°C …+120°C), Industrial current frequency sensor for synchronization of measurements (N)

Partial discharges under control

Test PD is a compact, portable device designed for the effective testing of cable heads and cable joints under the voltage of 6 kV and higher.

The device is easy to use thanks to the advanced system integrated into its software, which allows the user to quickly evaluate the condition of the analysed object. This makes the device user-friendly for service personnel, not requiring a special training.

To test a cable joint, switch on Test PD, install it on a insulating stick and bring it close to the tested object. The information about the current joint condition will be immediately dis-played in the form of 4-colour histograms and a cross-section of the high voltage cable.

The Sonel TestPD mobile application for Android devices allows for remote reading of the instrument’s indications.


Sensors


  • Acoustic ultrasonic sensor for partial dis-charge measurement (AC, 40 kHz).
  • Electromagnetic high-frequency sensor for partial discharge measurement (HF, 0.1…2 MHz).
  • Capacitive VHF sensor for partial discharge measurement (VHF, 2…100 MHz).
  • Non-contact pyrometer (-40°C …+120°C),
  • Industrial current frequency sensor for synchronization of measurements (N)
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Voltage Testers
Product Number WMUSTESTPD
Product Name High voltage cables and joints tester
Unlock Full Specs
to access all available technical data

Similar Products

Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details