Sonel Test High Voltage Insulation Tester WMUSS80DC

Description
HV insulation under full control The S-80 DC device is universal high voltage tester. It is extremely robust, but also lightweight, compact and easily portable thanks to a transport case on wheels. Capacitive loads, such as shielded power cables, will be properly and automatically discharged in case of an error or at the end of testing time by the integrated discharge device. Key switch, switch-on interlock and a protective ground circuit ensure maximum safety. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Easy operation Robust construction, low weight Integrated timer: max. 60 min Discharge device: external ground-discharge rod Voltage measurement direct at HV output Short-circuit-proof output: protection by overcurrent tripping Protective ground connection
Datasheet
Description
HV insulation under full control The S-80 DC device is universal high voltage tester. It is extremely robust, but also lightweight, compact and easily portable thanks to a transport case on wheels. Capacitive loads, such as shielded power cables, will be properly and automatically discharged in case of an error or at the end of testing time by the integrated discharge device. Key switch, switch-on interlock and a protective ground circuit ensure maximum safety. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Easy operation Robust construction, low weight Integrated timer: max. 60 min Discharge device: external ground-discharge rod Voltage measurement direct at HV output Short-circuit-proof output: protection by overcurrent tripping Protective ground connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Insulation Tester - WMUSS80DC - Sonel Test
Santa Clara, CA, United States
High Voltage Insulation Tester
WMUSS80DC
High Voltage Insulation Tester WMUSS80DC
HV insulation under full control The S-80 DC device is universal high voltage tester. It is extremely robust, but also lightweight, compact and easily portable thanks to a transport case on wheels. Capacitive loads, such as shielded power cables, will be properly and automatically discharged in case of an error or at the end of testing time by the integrated discharge device. Key switch, switch-on interlock and a protective ground circuit ensure maximum safety. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Easy operation Robust construction, low weight Integrated timer: max. 60 min Discharge device: external ground-discharge rod Voltage measurement direct at HV output Short-circuit-proof output: protection by overcurrent tripping Protective ground connection

HV insulation under full control

The S-80 DC device is universal high voltage tester. It is extremely robust, but also lightweight, compact and easily portable thanks to a transport case on wheels. Capacitive loads, such as shielded power cables, will be properly and automatically discharged in case of an error or at the end of testing time by the integrated discharge device.

Key switch, switch-on interlock and a protective ground circuit ensure maximum safety.

Sonel offers online training course on the use of this product (instructional video and consultation with a specialist).


Features


  • Easy operation
  • Robust construction, low weight
  • Integrated timer:
    • max. 60 min
  • Discharge device:
    • external ground-discharge rod
  • Voltage measurement direct at HV output
  • Short-circuit-proof output:
    • protection by overcurrent tripping
  • Protective ground connection
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Voltage Testers
Product Number WMUSS80DC
Product Name High Voltage Insulation Tester
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Testers - 142773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details