HV insulation under full control
The S-50 DC device is universal high voltage tester. It is extremely robust, but also lightweight, compact and easily portable thanks to a transport case on wheels. Capacitive loads, such as shielded power cables, will be properly and automatically discharged in case of an error or at the end of testing time by the integrated discharge device.
Key switch, switch-on interlock and a protective ground circuit ensure maximum safety.
Sonel offers online training course on the use of this product (instructional video and consultation with a specialist).
Features
Easy operation
Robust construction, low weight
Integrated timer:
max. 60 min
•Discharge device:
external ground-discharge rod
Voltage measurement direct at HV output
Short-circuit-proof output:
protection by overcurrent tripping
Protective ground connection
Fields of application
Testing at recommissioning of cable systems after maintenance and repair
Testing of newly installed cables an cable joints before commissioning
Regular preventive cable testing
Testing of electrical equipment
HV insulation under full control
The S-50 DC device is universal high voltage tester. It is extremely robust, but also lightweight, compact and easily portable thanks to a transport case on wheels. Capacitive loads, such as shielded power cables, will be properly and automatically discharged in case of an error or at the end of testing time by the integrated discharge device.
Key switch, switch-on interlock and a protective ground circuit ensure maximum safety.
Sonel offers online training course on the use of this product (instructional video and consultation with a specialist).
Features
- Easy operation
- Robust construction, low weight
- Integrated timer:
- •Discharge device:
- external ground-discharge rod
- Voltage measurement direct at HV output
- Short-circuit-proof output:
- protection by overcurrent tripping
- Protective ground connection
Fields of application
- Testing at recommissioning of cable systems after maintenance and repair
- Testing of newly installed cables an cable joints before commissioning
- Regular preventive cable testing
- Testing of electrical equipment