HV insulation under full control
The S-25DC device is a universal high voltage tester. It stands out in a special way. Not only by its modest dimensions. Due to its internal rechargeable battery, it allows tests even when mains power is unavailable.
Capacitive objects, such as shielded power cables, will be correctly and automatically discharged by the integrated discharge module if an error occurs or the test time expires. A key switch, a switch-on lock and a protective earthing circuit ensure maximum safety.
Sonel offers online training course on the use of this product (instructional video and consultation with a specialist).
Features
Easy operation
Robust construction, low weight
Integrated timer:
max. 30 min
•Discharge device:
integrated
Internal battery charger with deep discharge protection
Voltage measurement direct at HV output
Short-circuit-proof output:
electronically limited output current
Protective ground connection
Mains-independent by internal rechargeable battery
Fields of application
Testing at recommissioning of cable systems after maintenance and repair
Testing of newly installed cables an cable joints before commissioning
Voltage testing at cable sheath
Testing of electrical equipment
HV insulation under full control
The S-25DC device is a universal high voltage tester. It stands out in a special way. Not only by its modest dimensions. Due to its internal rechargeable battery, it allows tests even when mains power is unavailable.
Capacitive objects, such as shielded power cables, will be correctly and automatically discharged by the integrated discharge module if an error occurs or the test time expires. A key switch, a switch-on lock and a protective earthing circuit ensure maximum safety.
Sonel offers online training course on the use of this product (instructional video and consultation with a specialist).
Features
- Easy operation
- Robust construction, low weight
- Integrated timer:
- •Discharge device:
- Internal battery charger with deep discharge protection
- Voltage measurement direct at HV output
- Short-circuit-proof output:
- electronically limited output current
- Protective ground connection
- Mains-independent by internal rechargeable battery
Fields of application
- Testing at recommissioning of cable systems after maintenance and repair
- Testing of newly installed cables an cable joints before commissioning
- Voltage testing at cable sheath
- Testing of electrical equipment