Sonel Test High Voltage Insulation Tester WMUSS24VLF

Description
Test the condition of the cables with VLF or DC slow voltage The S-24 VLF high voltage insulation tester is a compact, robust and portable kit for testing medium voltage cables according to IEEE400, IEC 60502-2, CENELEC HD 620 and 621 and DIN VDE 0276/620 and 621. The test is carried out using the low electrical stress method, with a VLF (Very Low Frequency) voltage of 0.1 Hz. The VLF test is the fastest way to detect insulation damage. The S-24 VLF instrument can test cables with plastic insulation (XLPE, PE-, EPR) as well as paper and oil insulation (PILC). Testing with DC voltage is also possible. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Extremely compact high-power VLF test device Easily portable for 1-2 people Simple operation: menu-assisted control with industrial class OLED display Fully automatic test sequence Integrated timer 1-300 min with automatic tripping Integrated breakdown detection Integrated fault time detection Voltage measurement direct at HV output Protective ground connection High voltage start key interlock Protective circuit / indication in accord. with EN 50191 Leakage current measurement during VLF test Optional features Data logging (USB stick) for VLF test sets Frequency extension: 0.05 + 0.02 Hz Customized test cables Transport case
Datasheet
Description
Test the condition of the cables with VLF or DC slow voltage The S-24 VLF high voltage insulation tester is a compact, robust and portable kit for testing medium voltage cables according to IEEE400, IEC 60502-2, CENELEC HD 620 and 621 and DIN VDE 0276/620 and 621. The test is carried out using the low electrical stress method, with a VLF (Very Low Frequency) voltage of 0.1 Hz. The VLF test is the fastest way to detect insulation damage. The S-24 VLF instrument can test cables with plastic insulation (XLPE, PE-, EPR) as well as paper and oil insulation (PILC). Testing with DC voltage is also possible. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Extremely compact high-power VLF test device Easily portable for 1-2 people Simple operation: menu-assisted control with industrial class OLED display Fully automatic test sequence Integrated timer 1-300 min with automatic tripping Integrated breakdown detection Integrated fault time detection Voltage measurement direct at HV output Protective ground connection High voltage start key interlock Protective circuit / indication in accord. with EN 50191 Leakage current measurement during VLF test Optional features Data logging (USB stick) for VLF test sets Frequency extension: 0.05 + 0.02 Hz Customized test cables Transport case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Insulation Tester - WMUSS24VLF - Sonel Test
Santa Clara, CA, United States
High Voltage Insulation Tester
WMUSS24VLF
High Voltage Insulation Tester WMUSS24VLF
Test the condition of the cables with VLF or DC slow voltage The S-24 VLF high voltage insulation tester is a compact, robust and portable kit for testing medium voltage cables according to IEEE400, IEC 60502-2, CENELEC HD 620 and 621 and DIN VDE 0276/620 and 621. The test is carried out using the low electrical stress method, with a VLF (Very Low Frequency) voltage of 0.1 Hz. The VLF test is the fastest way to detect insulation damage. The S-24 VLF instrument can test cables with plastic insulation (XLPE, PE-, EPR) as well as paper and oil insulation (PILC). Testing with DC voltage is also possible. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Extremely compact high-power VLF test device Easily portable for 1-2 people Simple operation: menu-assisted control with industrial class OLED display Fully automatic test sequence Integrated timer 1-300 min with automatic tripping Integrated breakdown detection Integrated fault time detection Voltage measurement direct at HV output Protective ground connection High voltage start key interlock Protective circuit / indication in accord. with EN 50191 Leakage current measurement during VLF test Optional features Data logging (USB stick) for VLF test sets Frequency extension: 0.05 + 0.02 Hz Customized test cables Transport case

Test the condition of the cables with VLF or DC slow voltage

The S-24 VLF high voltage insulation tester is a compact, robust and portable kit for testing medium voltage cables according to IEEE400, IEC 60502-2, CENELEC HD 620 and 621 and DIN VDE 0276/620 and 621. The test is carried out using the low electrical stress method, with a VLF (Very Low Frequency) voltage of 0.1 Hz.

The VLF test is the fastest way to detect insulation damage. The S-24 VLF instrument can test cables with plastic insulation (XLPE, PE-, EPR) as well as paper and oil insulation (PILC). Testing with DC voltage is also possible.

Sonel offers online training course on the use of this product (instructional video and consultation with a specialist).


Features


  • Extremely compact high-power VLF test device
  • Easily portable for 1-2 people
  • Simple operation: menu-assisted control with industrial class OLED display
  • Fully automatic test sequence
  • Integrated timer 1-300 min with automatic tripping
  • Integrated breakdown detection
  • Integrated fault time detection
  • Voltage measurement direct at HV output
  • Protective ground connection
  • High voltage start key interlock
  • Protective circuit / indication in accord. with EN 50191
  • Leakage current measurement during VLF test

Optional features


  • Data logging (USB stick) for VLF test sets
  • Frequency extension: 0.05 + 0.02 Hz
  • Customized test cables
  • Transport case
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Voltage Testers
Product Number WMUSS24VLF
Product Name High Voltage Insulation Tester
Unlock Full Specs
to access all available technical data

Similar Products

Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details