Sonel Test High Voltage Insulation Tester WMUSS110DC

Description
MV and HV insulation under full control The S-110DC device is a universal high voltage tester. It is extremely durable, but also lightweight, compact and easy to carry due to its transport case on wheels. Capacitive objects, such as shielded power cables, will be correctly and automatically discharged by the integrated discharge module if an error occurs or the test time expires. A key switch, a switch-on lock and a protective earthing circuit ensure maximum safety. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Easy operation Robust construction, low weight Integrated timer: max. 60 min •Discharge device: external ground-discharge rod Voltage measurement direct at HV output Short-circuit-proof output: protection by overcurrent tripping Protective ground connection Fields of application Testing at recommissioning of cable systems after maintenance and repair Testing of newly installed cables an cable joints before commissioning Regular preventive cable testing Testing of electrical equipment
Datasheet
Description
MV and HV insulation under full control The S-110DC device is a universal high voltage tester. It is extremely durable, but also lightweight, compact and easy to carry due to its transport case on wheels. Capacitive objects, such as shielded power cables, will be correctly and automatically discharged by the integrated discharge module if an error occurs or the test time expires. A key switch, a switch-on lock and a protective earthing circuit ensure maximum safety. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Easy operation Robust construction, low weight Integrated timer: max. 60 min •Discharge device: external ground-discharge rod Voltage measurement direct at HV output Short-circuit-proof output: protection by overcurrent tripping Protective ground connection Fields of application Testing at recommissioning of cable systems after maintenance and repair Testing of newly installed cables an cable joints before commissioning Regular preventive cable testing Testing of electrical equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Insulation Tester - WMUSS110DC - Sonel Test
Santa Clara, CA, United States
High Voltage Insulation Tester
WMUSS110DC
High Voltage Insulation Tester WMUSS110DC
MV and HV insulation under full control The S-110DC device is a universal high voltage tester. It is extremely durable, but also lightweight, compact and easy to carry due to its transport case on wheels. Capacitive objects, such as shielded power cables, will be correctly and automatically discharged by the integrated discharge module if an error occurs or the test time expires. A key switch, a switch-on lock and a protective earthing circuit ensure maximum safety. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Easy operation Robust construction, low weight Integrated timer: max. 60 min •Discharge device: external ground-discharge rod Voltage measurement direct at HV output Short-circuit-proof output: protection by overcurrent tripping Protective ground connection Fields of application Testing at recommissioning of cable systems after maintenance and repair Testing of newly installed cables an cable joints before commissioning Regular preventive cable testing Testing of electrical equipment

MV and HV insulation under full control

The S-110DC device is a universal high voltage tester. It is extremely durable, but also lightweight, compact and easy to carry due to its transport case on wheels.

Capacitive objects, such as shielded power cables, will be correctly and automatically discharged by the integrated discharge module if an error occurs or the test time expires. A key switch, a switch-on lock and a protective earthing circuit ensure maximum safety.

Sonel offers online training course on the use of this product (instructional video and consultation with a specialist).


Features


  • Easy operation
  • Robust construction, low weight
  • Integrated timer:
    • max. 60 min
  • •Discharge device:
    • external ground-discharge rod
  • Voltage measurement direct at HV output
  • Short-circuit-proof output:
    • protection by overcurrent tripping
  • Protective ground connection

Fields of application


  • Testing at recommissioning of cable systems after maintenance and repair
  • Testing of newly installed cables an cable joints before commissioning
  • Regular preventive cable testing
  • Testing of electrical equipment
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Voltage Testers
Product Number WMUSS110DC
Product Name High Voltage Insulation Tester
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Voltage Testers - 477799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details