Sonel Test Voltage Detector WMGBVT2

Description
Detect alternating voltage The Sonel VT-2 AC voltage indicator is a fully functional, professional device hidden in an inconspicuous form and compact dimensions. The instrument is characterised by its rich functionality as well as its lightness and ease of use. The device is designed for contactless detection of AC voltage in the range of 90...1000 V. The Sonel VT-2 voltage indicator facilitates measurements even in narrow and hard-to-reach places, where testing with a regular meter could prove cumbersome or impossible. Combining basic measuring functions, robust design and high user comfort, the instrument is ideal for many areas. Product features non-contact detection of AC voltage from 90 V AC to 1000 V AC rugged, double molded case suitable for outlets or against wire insulation testing flashing red LED light indicator audible beeper indicator built-in bright flashlight with ON/OFF button convenient size with pocket clip for use on 50/60 Hz circuits supply by 2 x 1.5 V batteries (LR03) Application The Non-contact AC Voltage Tester is easy to use — just touch the tip to a terminal strip, outlet, or supply cord. When the tip glows red and the unit beeps, you know there’s voltage present. Electricians, maintenance, service and safety personnel or homeowners can quickly test for energized circuits in the workplace or at home.
Datasheet
Description
Detect alternating voltage The Sonel VT-2 AC voltage indicator is a fully functional, professional device hidden in an inconspicuous form and compact dimensions. The instrument is characterised by its rich functionality as well as its lightness and ease of use. The device is designed for contactless detection of AC voltage in the range of 90...1000 V. The Sonel VT-2 voltage indicator facilitates measurements even in narrow and hard-to-reach places, where testing with a regular meter could prove cumbersome or impossible. Combining basic measuring functions, robust design and high user comfort, the instrument is ideal for many areas. Product features non-contact detection of AC voltage from 90 V AC to 1000 V AC rugged, double molded case suitable for outlets or against wire insulation testing flashing red LED light indicator audible beeper indicator built-in bright flashlight with ON/OFF button convenient size with pocket clip for use on 50/60 Hz circuits supply by 2 x 1.5 V batteries (LR03) Application The Non-contact AC Voltage Tester is easy to use — just touch the tip to a terminal strip, outlet, or supply cord. When the tip glows red and the unit beeps, you know there’s voltage present. Electricians, maintenance, service and safety personnel or homeowners can quickly test for energized circuits in the workplace or at home.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector - WMGBVT2 - Sonel Test
Santa Clara, CA, United States
Voltage Detector
WMGBVT2
Voltage Detector WMGBVT2
Detect alternating voltage The Sonel VT-2 AC voltage indicator is a fully functional, professional device hidden in an inconspicuous form and compact dimensions. The instrument is characterised by its rich functionality as well as its lightness and ease of use. The device is designed for contactless detection of AC voltage in the range of 90...1000 V. The Sonel VT-2 voltage indicator facilitates measurements even in narrow and hard-to-reach places, where testing with a regular meter could prove cumbersome or impossible. Combining basic measuring functions, robust design and high user comfort, the instrument is ideal for many areas. Product features non-contact detection of AC voltage from 90 V AC to 1000 V AC rugged, double molded case suitable for outlets or against wire insulation testing flashing red LED light indicator audible beeper indicator built-in bright flashlight with ON/OFF button convenient size with pocket clip for use on 50/60 Hz circuits supply by 2 x 1.5 V batteries (LR03) Application The Non-contact AC Voltage Tester is easy to use — just touch the tip to a terminal strip, outlet, or supply cord. When the tip glows red and the unit beeps, you know there’s voltage present. Electricians, maintenance, service and safety personnel or homeowners can quickly test for energized circuits in the workplace or at home.

Detect alternating voltage

The Sonel VT-2 AC voltage indicator is a fully functional, professional device hidden in an inconspicuous form and compact dimensions. The instrument is characterised by its rich functionality as well as its lightness and ease of use. The device is designed for contactless detection of AC voltage in the range of 90...1000 V.

The Sonel VT-2 voltage indicator facilitates measurements even in narrow and hard-to-reach places, where testing with a regular meter could prove cumbersome or impossible. Combining basic measuring functions, robust design and high user comfort, the instrument is ideal for many areas.


Product features


  • non-contact detection of AC voltage from 90 V AC to 1000 V AC
  • rugged, double molded case
  • suitable for outlets or against wire insulation testing
  • flashing red LED light indicator
  • audible beeper indicator
  • built-in bright flashlight with ON/OFF button
  • convenient size with pocket clip
  • for use on 50/60 Hz circuits
  • supply by 2 x 1.5 V batteries (LR03)

Application


The Non-contact AC Voltage Tester is easy to use — just touch the tip to a terminal strip, outlet, or supply cord. When the tip glows red and the unit beeps, you know there’s voltage present. Electricians, maintenance, service and safety personnel or homeowners can quickly test for energized circuits in the workplace or at home.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Voltage Testers
Product Number WMGBVT2
Product Name Voltage Detector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details