Ergonomics, durability, reliability
The Sonel P-5 bipolar voltage indicator is a reliable, extremely durable and safe bipolar tester, which allows to check voltage, continuity of circuit and phase sequence. It is designed to operate in the harshest environments, both industrial and commercial. Advanced technology, high level security and ease of use are the key features of the P-5.
Main functions and attributes of the P-5 instrument
automatic voltage test up to 1000 V AC/DC
optical indication by a LED bar and additional LCD display
sound indication when dangerous voltage levels of 50 V AC and 120 V DC are exceeded
RCD trip test with switchable load
automatic continuity test upon connection to the object
2-pole test of phase rotation direction
single-pole indication of 100 V presence
resistance measurement up to 1999 Ω
HOLD function for freezing the measurement results
robust, two-component housing protecting from mechanical damages and impacts
integrated torch light and backlit display for tests in poorly lit areas
IP65 ingress protection guarantees protection against dust and water
safety provided by measuring class compliant with CAT IV 600 V and CAT III 1000 V standards
Residual-current device trip testing
In response to the needs of clients, our new P-line voltage testers allow to check the RCD in a fully controllable way. With buttons on both probes, the user can reduce the internal impedance of the instrument, which makes it possible to trip the RCD. Additionally, pressing both buttons activates an additional loadpoint - a vibration motor. In this way, voltage can be measured in a tested circuit with no impact of stray currents on the result.
Durability and comfort of use
The housing has been designed for use in harsh industrial environments, where the application of personal protection equipment, such as voltage insulation safety gloves, is required. At the same time, the instrument’s ergonomic shape allows for one hand use.
Versatility and safety
Voltage testers are provided with a set of test probes. The probes reduce metal exposure to 4 mm length, which eliminates the risk of accidental contact with the wrong conductor when performing measurements on a wire harness. Additional screw-on metal adapters are used for applications where tips with 4 mm diameter are required. It is particularly important for tests in electrical sockets, where the user must be sure that contact between the probe and the conductor is kept. All elements of the set are stored in a special case so the probe tips can be replaced when needed. The case also includes an adapter that is helpful for unlocking the UK-type sockets.
Ergonomics, durability, reliability
The Sonel P-5 bipolar voltage indicator is a reliable, extremely durable and safe bipolar tester, which allows to check voltage, continuity of circuit and phase sequence. It is designed to operate in the harshest environments, both industrial and commercial. Advanced technology, high level security and ease of use are the key features of the P-5.
Main functions and attributes of the P-5 instrument
- automatic voltage test up to 1000 V AC/DC
- optical indication by a LED bar and additional LCD display
- sound indication when dangerous voltage levels of 50 V AC and 120 V DC are exceeded
- RCD trip test with switchable load
- automatic continuity test upon connection to the object
- 2-pole test of phase rotation direction
- single-pole indication of 100 V presence
- resistance measurement up to 1999 Ω
- HOLD function for freezing the measurement results
- robust, two-component housing protecting from mechanical damages and impacts
- integrated torch light and backlit display for tests in poorly lit areas
- IP65 ingress protection guarantees protection against dust and water
- safety provided by measuring class compliant with CAT IV 600 V and CAT III 1000 V standards
Residual-current device trip testing
In response to the needs of clients, our new P-line voltage testers allow to check the RCD in a fully controllable way. With buttons on both probes, the user can reduce the internal impedance of the instrument, which makes it possible to trip the RCD. Additionally, pressing both buttons activates an additional loadpoint - a vibration motor. In this way, voltage can be measured in a tested circuit with no impact of stray currents on the result.
Durability and comfort of use
The housing has been designed for use in harsh industrial environments, where the application of personal protection equipment, such as voltage insulation safety gloves, is required. At the same time, the instrument’s ergonomic shape allows for one hand use.
Versatility and safety
Voltage testers are provided with a set of test probes. The probes reduce metal exposure to 4 mm length, which eliminates the risk of accidental contact with the wrong conductor when performing measurements on a wire harness. Additional screw-on metal adapters are used for applications where tips with 4 mm diameter are required. It is particularly important for tests in electrical sockets, where the user must be sure that contact between the probe and the conductor is kept. All elements of the set are stored in a special case so the probe tips can be replaced when needed. The case also includes an adapter that is helpful for unlocking the UK-type sockets.