Sonel Test Fever warning system WMGBKT800M

Description
Sonel KT-800M IR Fever Warning System can be applied to mass fever screening in crowded public places, which helps detect people with potential fever. It may contain or limit the spread of diseases through identification of infected individuals showing fever symptoms. Sonel KT-800M combines advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use. Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning zones and high-temperature shielding settings help avoiding interference from other high-temperature objects. When a feverish person is detected, the system supports automatic warning, tracking and photo taking for storage. It also supports video recording. Convenient for query and classify management. Application Large-scale temperature screening at airports, railway stations, subway stations, hospitals, supermarkets, factories, schools and other places with large flow of people to control and reduce the spread of diseases with fever symptom, such as Novel Coronavirus, Ebola, SARS or Zika. Mass fever screening Blackbody - real-time temperature calibration Tripod - stable position at all times Dedicated PC - supervision on the post Alarm database - spot-and-save Overview Sonel KT-800M IR Fever Warning System can be applied to mass fever screening in crowded public places, which helps detect people with potential fever. It may contain or limit the spread of diseases through identifi cation of infected individuals showing fever symptoms. Sonel KT-800M combines advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use. Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning zones and high-temperature shielding settings help avoiding interference from other high-temperature objects. When a feverish person is detected, the system supports automatic warning, tracking and photo taking for storage. It also supports video recording. Convenient for query and classify management. Application Large-scale temperature screening at airports, railway stations, subway stations, hospitals, supermarkets, factories, schools and other places with large flow of people to control and reduce the spread of diseases with fever symptom, such as Novel Coronavirus, Ebola, SARS or Zika. Features 400 x 300 px infrared uncooled Vox detector Automatic focus on a person's face Warning sound alarm when a person with fever is detected Accurate single-point and multi-point high temperature tracking and warning AI deep learning algorithm based on neural network provides more accurate temperature detection and lower false warning rate Real-time temperature calibration with blackbody ensures high accuracy Stand-type, easy to deploy, equipped with PC with powerful analysis software
Datasheet
Description
Sonel KT-800M IR Fever Warning System can be applied to mass fever screening in crowded public places, which helps detect people with potential fever. It may contain or limit the spread of diseases through identification of infected individuals showing fever symptoms. Sonel KT-800M combines advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use. Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning zones and high-temperature shielding settings help avoiding interference from other high-temperature objects. When a feverish person is detected, the system supports automatic warning, tracking and photo taking for storage. It also supports video recording. Convenient for query and classify management. Application Large-scale temperature screening at airports, railway stations, subway stations, hospitals, supermarkets, factories, schools and other places with large flow of people to control and reduce the spread of diseases with fever symptom, such as Novel Coronavirus, Ebola, SARS or Zika. Mass fever screening Blackbody - real-time temperature calibration Tripod - stable position at all times Dedicated PC - supervision on the post Alarm database - spot-and-save Overview Sonel KT-800M IR Fever Warning System can be applied to mass fever screening in crowded public places, which helps detect people with potential fever. It may contain or limit the spread of diseases through identifi cation of infected individuals showing fever symptoms. Sonel KT-800M combines advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use. Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning zones and high-temperature shielding settings help avoiding interference from other high-temperature objects. When a feverish person is detected, the system supports automatic warning, tracking and photo taking for storage. It also supports video recording. Convenient for query and classify management. Application Large-scale temperature screening at airports, railway stations, subway stations, hospitals, supermarkets, factories, schools and other places with large flow of people to control and reduce the spread of diseases with fever symptom, such as Novel Coronavirus, Ebola, SARS or Zika. Features 400 x 300 px infrared uncooled Vox detector Automatic focus on a person's face Warning sound alarm when a person with fever is detected Accurate single-point and multi-point high temperature tracking and warning AI deep learning algorithm based on neural network provides more accurate temperature detection and lower false warning rate Real-time temperature calibration with blackbody ensures high accuracy Stand-type, easy to deploy, equipped with PC with powerful analysis software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fever warning system - WMGBKT800M - Sonel Test
Santa Clara, CA, United States
Fever warning system
WMGBKT800M
Fever warning system WMGBKT800M
Sonel KT-800M IR Fever Warning System can be applied to mass fever screening in crowded public places, which helps detect people with potential fever. It may contain or limit the spread of diseases through identification of infected individuals showing fever symptoms. Sonel KT-800M combines advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use. Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning zones and high-temperature shielding settings help avoiding interference from other high-temperature objects. When a feverish person is detected, the system supports automatic warning, tracking and photo taking for storage. It also supports video recording. Convenient for query and classify management. Application Large-scale temperature screening at airports, railway stations, subway stations, hospitals, supermarkets, factories, schools and other places with large flow of people to control and reduce the spread of diseases with fever symptom, such as Novel Coronavirus, Ebola, SARS or Zika. Mass fever screening Blackbody - real-time temperature calibration Tripod - stable position at all times Dedicated PC - supervision on the post Alarm database - spot-and-save Overview Sonel KT-800M IR Fever Warning System can be applied to mass fever screening in crowded public places, which helps detect people with potential fever. It may contain or limit the spread of diseases through identifi cation of infected individuals showing fever symptoms. Sonel KT-800M combines advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use. Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning zones and high-temperature shielding settings help avoiding interference from other high-temperature objects. When a feverish person is detected, the system supports automatic warning, tracking and photo taking for storage. It also supports video recording. Convenient for query and classify management. Application Large-scale temperature screening at airports, railway stations, subway stations, hospitals, supermarkets, factories, schools and other places with large flow of people to control and reduce the spread of diseases with fever symptom, such as Novel Coronavirus, Ebola, SARS or Zika. Features 400 x 300 px infrared uncooled Vox detector Automatic focus on a person's face Warning sound alarm when a person with fever is detected Accurate single-point and multi-point high temperature tracking and warning AI deep learning algorithm based on neural network provides more accurate temperature detection and lower false warning rate Real-time temperature calibration with blackbody ensures high accuracy Stand-type, easy to deploy, equipped with PC with powerful analysis software

Sonel KT-800M IR Fever Warning System can be applied to mass fever screening in crowded public places, which helps detect people with potential fever. It may contain or limit the spread of diseases through identification of infected individuals showing fever symptoms. Sonel KT-800M combines advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use. Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning zones and high-temperature shielding settings help avoiding interference from other high-temperature objects. When a feverish person is detected, the system supports automatic warning, tracking and photo taking for storage. It also supports video recording. Convenient for query and classify management.

Application

Large-scale temperature screening at airports, railway stations, subway stations, hospitals, supermarkets, factories, schools and other places with large flow of people to control and reduce the spread of diseases with fever symptom, such as Novel Coronavirus, Ebola, SARS or Zika.


Mass fever screening


  • Blackbody - real-time temperature calibration
  • Tripod - stable position at all times
  • Dedicated PC - supervision on the post
  • Alarm database - spot-and-save

Overview


Sonel KT-800M IR Fever Warning System can be applied to mass fever screening in crowded public places, which helps detect people with potential fever. It may contain or limit the spread of diseases through identifi cation of infected individuals showing fever symptoms. Sonel KT-800M combines advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use.

Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning zones and high-temperature shielding settings help avoiding interference from other high-temperature objects. When a feverish person is detected, the system supports automatic warning, tracking and photo taking for storage. It also supports video recording. Convenient for query and classify management.


Application


Large-scale temperature screening at airports, railway stations, subway stations, hospitals, supermarkets, factories, schools and other places with large flow of people to control and reduce the spread of diseases with fever symptom, such as Novel Coronavirus, Ebola, SARS or Zika.


Features


  • 400 x 300 px infrared uncooled Vox detector
  • Automatic focus on a person's face
  • Warning sound alarm when a person with fever is detected
  • Accurate single-point and multi-point high temperature tracking and warning
  • AI deep learning algorithm based on neural network provides more accurate temperature detection and lower false warning rate
  • Real-time temperature calibration with blackbody ensures high accuracy
  • Stand-type, easy to deploy, equipped with PC with powerful analysis software
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Infrared Thermometers
Product Number WMGBKT800M
Product Name Fever warning system
Interface Options Other Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Infrared Thermometer - 2130489 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1150 C (-58 to 2102 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
Spectral Range 1 to 5 microns (1 to 5 micrometers)
View Details