SONCEBOZ Corporation Permanent Magnet Stepper Motor 6181

Description
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 75g, Insulation class E 120°C
Description
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 75g, Insulation class E 120°C

Suppliers

Company
Product
Description
Supplier Links
Ann Arbor, MI, USA
Permanent Magnet Stepper Motor
6181
Permanent Magnet Stepper Motor 6181
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 75g, Insulation class E 120°C

Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 75g, Insulation class E 120°C

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Stepper Motors (rotary)
Product Number 6181
Product Name Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Holding Torque 2 In-oz (2 N-cm)
Step Angle 7.50 degrees
Output Power 0.0042 HP
Continuous Current 0.1400 to 0.2800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0212 oz-in-sec² (0.1500 kg-cm²)
View Details
Brushless DC-Servomotors Series 2057 ... BA 2 Pole Technology, High Speed, for Autoclave Sterilisation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 0.7788 in-oz/amp (5.5 mN-m/amp)
Rotor Inertia 4.25E-5 oz-in-sec² (3.00E-4 kg-cm²)
View Details
 - PST.35HB1510-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Stepper Motor - 20HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 4.3 VDC
Number of Leads 4 #
View Details