Lift-Tables.net Mobile, Electric Lift, Lift Table XBP | WBP | DBP Series

Description
Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for in-plant applications. Presto Lifts offers more than 500 different models of lifts, tables and tilters. All Presto products are put through a rigorous 110% testing before shipment, to ensure our high quality standards are met. If service is required, all standard replacement parts are carried in stock and are shipped within 24 to 48 hours. Lift Tables available from Presto Lifts:
Datasheet
Description
Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for in-plant applications. Presto Lifts offers more than 500 different models of lifts, tables and tilters. All Presto products are put through a rigorous 110% testing before shipment, to ensure our high quality standards are met. If service is required, all standard replacement parts are carried in stock and are shipped within 24 to 48 hours. Lift Tables available from Presto Lifts:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile, Electric Lift, Lift Table - XBP | WBP | DBP Series - Lift-Tables.net
Brookfield, WI, USA
Mobile, Electric Lift, Lift Table
XBP | WBP | DBP Series
Mobile, Electric Lift, Lift Table XBP | WBP | DBP Series
Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for in-plant applications. Presto Lifts offers more than 500 different models of lifts, tables and tilters. All Presto products are put through a rigorous 110% testing before shipment, to ensure our high quality standards are met. If service is required, all standard replacement parts are carried in stock and are shipped within 24 to 48 hours. Lift Tables available from Presto Lifts:

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for in-plant applications. Presto Lifts offers more than 500 different models of lifts, tables and tilters. All Presto products are put through a rigorous 110% testing before shipment, to ensure our high quality standards are met. If service is required, all standard replacement parts are carried in stock and are shipped within 24 to 48 hours. Lift Tables available from Presto Lifts:

Supplier's Site Datasheet

Technical Specifications

  Lift-Tables.net
Product Category Lifts
Product Number XBP | WBP | DBP Series
Product Name Mobile, Electric Lift, Lift Table
Capacity 1000 to 1500 lbs (454 to 680 kg)
Lift Travel 24 to 36 inch (610 to 914 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Double Long Lift Table - PVWVDL-8060 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 60 inch (1524 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details