Lift-Tables.net Stainless Steel Lift Table RTMX-SS

Description
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:
Description
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Lift Table - RTMX-SS - Lift-Tables.net
Brookfield, WI, USA
Stainless Steel Lift Table
RTMX-SS
Stainless Steel Lift Table RTMX-SS
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:

"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:

Supplier's Site

Technical Specifications

  Lift-Tables.net
Product Category Lifts
Product Number RTMX-SS
Product Name Stainless Steel Lift Table
Capacity 2500 to 3500 lbs (1134 to 1587 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4150 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details