Advance Lifts, Inc. Recessed Dock Lifts 3150

Description
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lifts - 3150 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3150
Recessed Dock Lifts 3150
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 3150
Product Name Recessed Dock Lifts
Capacity 8000 lbs (3628 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-35244-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details
Recessed Dock Lift - 3240 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Wide Lift Table - PDW-4034 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 34 inch (864 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Single Scissor Lift Table - P-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details