SolidRun Ltd. RF Antennas SRG9002

Description
2.4GHz LTE Whip, Tilt RF Antenna Connector Connector Mount
Datasheet
Description
2.4GHz LTE Whip, Tilt RF Antenna Connector Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRG9002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRG9002
RF Antennas SRG9002
2.4GHz LTE Whip, Tilt RF Antenna Connector Connector Mount

2.4GHz LTE Whip, Tilt RF Antenna Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SRG9002
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers