SolidRun Ltd. RF Antennas SRG9001

Description
2.4GHz Whip, Tilt RF Antenna Connector Connector Mount
Description
2.4GHz Whip, Tilt RF Antenna Connector Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The SRG9001 is a kit designed for indoor use, specifically tailored for the SolidSense N6 Indoor system. It includes three 2.4 GHz antennas, a 220V 1.5A power supply, and a mounting plate for secure installation on flat surfaces. This kit is suitable for applications requiring reliable 2.4 GHz connectivity. The components are sourced from reputable manufacturers, ensuring quality and performance. This product is ideal for engineers looking for a comprehensive solution for indoor RF communication needs.

Datasheet Summary
Powered by GS/AI

The SRG9001 is a kit designed for indoor use, specifically tailored for the SolidSense N6 Indoor system. It includes three 2.4 GHz antennas, a 220V 1.5A power supply, and a mounting plate for secure installation on flat surfaces. This kit is suitable for applications requiring reliable 2.4 GHz connectivity. The components are sourced from reputable manufacturers, ensuring quality and performance. This product is ideal for engineers looking for a comprehensive solution for indoor RF communication needs.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRG9001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRG9001
RF Antennas SRG9001
2.4GHz Whip, Tilt RF Antenna Connector Connector Mount

2.4GHz Whip, Tilt RF Antenna Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SRG9001
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers