Solid State, Inc. Single Bipolar Transistors PMD16K100

Description
TRANS NPN DARL 100V 20A TO3
Datasheet
Description
TRANS NPN DARL 100V 20A TO3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PMD16K100 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PMD16K100
Single Bipolar Transistors PMD16K100
TRANS NPN DARL 100V 20A TO3

TRANS NPN DARL 100V 20A TO3

Supplier's Site
Bjt, Npn, 80V, To-3; Transistor Polarity Solid State - 07R8806 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 80V, To-3; Transistor Polarity Solid State
07R8806
Bjt, Npn, 80V, To-3; Transistor Polarity Solid State 07R8806
BJT, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:225W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:- RoHS Compliant: Yes

BJT, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:225W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number PMD16K100 07R8806
Product Name Single Bipolar Transistors Bjt, Npn, 80V, To-3; Transistor Polarity Solid State
Polarity NPN - Darlington; NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
Bipolar Transistors - 1219970 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
8 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details