Solid State, Inc. 80V 12A Bipolar Transistor PMD10K80

Description
TRANS NPN DARL 80V 12A TO3 Product overview: PMD10K80 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMD10K80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 80V 12A TO3 Product overview: PMD10K80 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMD10K80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 12A Bipolar Transistor
276-PMD10K80
80V 12A Bipolar Transistor 276-PMD10K80
TRANS NPN DARL 80V 12A TO3 Product overview: PMD10K80 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMD10K80 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 80V 12A TO3 Product overview: PMD10K80 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMD10K80 can be used for catalog matching and distributor lookup.

Supplier's Site
Bjt, Npn, 80V, To-3; Transistor Polarity Solid State - 07R8803 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 80V, To-3; Transistor Polarity Solid State
07R8803
Bjt, Npn, 80V, To-3; Transistor Polarity Solid State 07R8803
BJT, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:12A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:- RoHS Compliant: Yes

BJT, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:12A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMD10K80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMD10K80
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMD10K80
TRANS NPN DARL 80V 12A TO3

TRANS NPN DARL 80V 12A TO3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-PMD10K80 07R8803 PMD10K80
Product Name 80V 12A Bipolar Transistor Bjt, Npn, 80V, To-3; Transistor Polarity Solid State Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3
Packing Method Bulk Bulk; Bulk
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data