Solid State, Inc. Power Transistor, Pnp, -60V, To-3; Transistor Polarity Solid State MJ2955

Description
POWER TRANSISTOR, PNP, -60V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:15A; Power Dissipation Pd:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; DC Current Gain hFE:70hFE RoHS Compliant: Yes
Description
POWER TRANSISTOR, PNP, -60V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:15A; Power Dissipation Pd:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; DC Current Gain hFE:70hFE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transistor, Pnp, -60V, To-3; Transistor Polarity Solid State - 10P1538 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -60V, To-3; Transistor Polarity Solid State
10P1538
Power Transistor, Pnp, -60V, To-3; Transistor Polarity Solid State 10P1538
POWER TRANSISTOR, PNP, -60V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:15A; Power Dissipation Pd:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; DC Current Gain hFE:70hFE RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -60V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:15A; Power Dissipation Pd:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; DC Current Gain hFE:70hFE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 10P1538
Product Name Power Transistor, Pnp, -60V, To-3; Transistor Polarity Solid State
Transistor Type Power Transistor, Pnp, -60V, To-3; Transistor Polarity Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2SK3590-01 - 1127647-2SK3590-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
MOSFETs - 1221512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-252 (DPAK); Dpak (to-252)
View Details