Solid State, Inc. Thyristor,400V, To-65; Scr Module Type Solid State C147D

Description
THYRISTOR,400V, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THYRISTOR,400V, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor,400V, To-65; Scr Module Type Solid State - 66R0538 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor,400V, To-65; Scr Module Type Solid State
66R0538
Thyristor,400V, To-65; Scr Module Type Solid State 66R0538
THYRISTOR,400V, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

THYRISTOR,400V, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 66R0538
Product Name Thyristor,400V, To-65; Scr Module Type Solid State
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Thyristor Discs - T533N80TOH PR - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T7635L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details