Solid State, Inc. Thyristor, 22.3 A, 1200V, To-48; Scr Module Type Solid State C137PB

Description
THYRISTOR, 22.3 A, 1200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:40mA; Average Forward Current:22.3A; On State RMS Current:35A; Gate Trigger Voltage Max:2.2V RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, 22.3 A, 1200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:40mA; Average Forward Current:22.3A; On State RMS Current:35A; Gate Trigger Voltage Max:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 22.3 A, 1200V, To-48; Scr Module Type Solid State - 66R0533 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 22.3 A, 1200V, To-48; Scr Module Type Solid State
66R0533
Thyristor, 22.3 A, 1200V, To-48; Scr Module Type Solid State 66R0533
THYRISTOR, 22.3 A, 1200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:40mA; Average Forward Current:22.3A; On State RMS Current:35A; Gate Trigger Voltage Max:2.2V RoHS Compliant: Yes

THYRISTOR, 22.3 A, 1200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:40mA; Average Forward Current:22.3A; On State RMS Current:35A; Gate Trigger Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 66R0533
Product Name Thyristor, 22.3 A, 1200V, To-48; Scr Module Type Solid State
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Thyristor / Diode Modules - TT180N16KOF - Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type BG-PB34AT-1, BG-PB34-1
Standards and Certifications RoHS
View Details