Solid State, Inc. Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State 85HF160

Description
STANDARD DIODE, 85A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 85A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State - 08R0340 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
08R0340
Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State 08R0340
STANDARD DIODE, 85A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 85A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08R0340
Product Name Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details