Solid State, Inc. Scr Thyristor, 50A, 400V, To-208Ac; Scr Module Type Solid State 50RIA40

Description
SCR THYRISTOR, 50A, 400V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 50A, 400V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 50A, 400V, To-208Ac; Scr Module Type Solid State - 07R9710 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 50A, 400V, To-208Ac; Scr Module Type Solid State
07R9710
Scr Thyristor, 50A, 400V, To-208Ac; Scr Module Type Solid State 07R9710
SCR THYRISTOR, 50A, 400V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

SCR THYRISTOR, 50A, 400V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 07R9710
Product Name Scr Thyristor, 50A, 400V, To-208Ac; Scr Module Type Solid State
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B632-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details