Solid State, Inc. Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State 40HF100

Description
STANDARD DIODE, 40A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State - 07R9651 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
07R9651
Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State 07R9651
STANDARD DIODE, 40A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 07R9651
Product Name Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1931-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
50V 250MW Diode and Rectifier - 284-SMP1320-075LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Hard To Find - 40L15CT-1 - 1128601-40L15CT-1 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details