Solid State, Inc. Diode, Tvs, 7W, 33V, Bi-Directional, Axial; Product Range Solid State 30KP33CA

Description
DIODE, TVS, 7W, 33V, BI-DIRECTIONAL, AXIAL; Product Range:30KP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:58.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: No
Datasheet
Description
DIODE, TVS, 7W, 33V, BI-DIRECTIONAL, AXIAL; Product Range:30KP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:58.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 7W, 33V, Bi-Directional, Axial; Product Range Solid State - 79T5595 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 7W, 33V, Bi-Directional, Axial; Product Range Solid State
79T5595
Diode, Tvs, 7W, 33V, Bi-Directional, Axial; Product Range Solid State 79T5595
DIODE, TVS, 7W, 33V, BI-DIRECTIONAL, AXIAL; Product Range:30KP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:58.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: No

DIODE, TVS, 7W, 33V, BI-DIRECTIONAL, AXIAL; Product Range:30KP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:58.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79T5595
Product Name Diode, Tvs, 7W, 33V, Bi-Directional, Axial; Product Range Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details