Solid State, Inc. Transistor, Rf, Npn, 15V, 600Mhz, To-72-4; Transistor Polarity Solid State 2N918

Description
TRANSISTOR, RF, NPN, 15V, 600MHZ, TO-72-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:600MHz; Power Dissipation:300W; Continuous Collector Current:50mA; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: No
Datasheet
Description
TRANSISTOR, RF, NPN, 15V, 600MHZ, TO-72-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:600MHz; Power Dissipation:300W; Continuous Collector Current:50mA; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Rf, Npn, 15V, 600Mhz, To-72-4; Transistor Polarity Solid State - 87X3527 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 15V, 600Mhz, To-72-4; Transistor Polarity Solid State
87X3527
Transistor, Rf, Npn, 15V, 600Mhz, To-72-4; Transistor Polarity Solid State 87X3527
TRANSISTOR, RF, NPN, 15V, 600MHZ, TO-72-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:600MHz; Power Dissipation:300W; Continuous Collector Current:50mA; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: No

TRANSISTOR, RF, NPN, 15V, 600MHZ, TO-72-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:600MHz; Power Dissipation:300W; Continuous Collector Current:50mA; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 87X3527
Product Name Transistor, Rf, Npn, 15V, 600Mhz, To-72-4; Transistor Polarity Solid State
Transistor Type Transistor, Rf, Npn, 15V, 600Mhz, To-72-4; Transistor Polarity Solid State
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 165034818 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1697446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details