Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
SOLID STATE, INC.
2N6041 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Solid State, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6041
Description
TRANS PNP DARL 80V 8A TO220
Shenzhen Shengyu Electronics Technology Limited
Done
Description
TRANS PNP DARL 80V 8A TO220
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6041
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6041
TRANS PNP DARL 80V 8A TO220
TRANS PNP DARL 80V 8A TO220
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Bipolar RF Transistors
Product Number
2N6041
Product Name
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type
TO-220; TO-220
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE
2SA1208S-AE
Specs
Package Type
SOT3
View Details
RS Components, Ltd.
Bipolar Transistors
216345
Specs
Polarity
PNP
Package Type
TO-252 (DPAK); TO-252
View Details
Nexperia B.V.
45 V, 100 mA PNP general-purpose transistor
2PB709ARL-QR
Specs
Package Type
SOT23; SOT23 SOT23
I
C(max)
-100 milliamps
V
CEO
-45 volts
View Details
2
suppliers
Infineon Technologies AG
Single Bipolar Transistors
BCP54E6327HTSA1
Specs
Polarity
NPN
Package Type
TO-261-4, TO-261AA
View Details
2
suppliers