Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.
POWER MODULE 25A 600V HYBRID CC
MOD DIODE SCR 25A 240VAC ISO QC
SILICON CONTROLLED RECTIFIER, 27000MA I(T), 600V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY
CRYDOM Semiconductors B512F-2
THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes
| Sensata Technologies | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | B512F-2 | B512F-2 | B512F-2 | 405815 | 72M7057 |
| Product Name | B-2 and B-2T Series SCR/Diode Module | CRDM Standard Hybrid SCR-Diode | Discrete Semiconductor Products - Thyristors - SCRs - Modules | Thyristor/SCR/Triac/Diac/Alternistor | Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| VRRM | 100 to 120 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |