Solid State, Inc. Standard Diode, 25A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State 25F40

Description
STANDARD DIODE, 25A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:25A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 25A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:25A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 25A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State - 07R9506 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 25A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State
07R9506
Standard Diode, 25A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State 07R9506
STANDARD DIODE, 25A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:25A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 25A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:25A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 07R9506
Product Name Standard Diode, 25A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details