Solid State, Inc. Standard Diode, 400Ma, 225V, Do-35; Repetitive Peak Reverse Voltage Solid State 1N645-1

Description
STANDARD DIODE, 400mA, 225V, DO-35; Repetitive Peak Reverse Voltage:225V; Average Forward Current:400mA; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:-; Forward Surge Current:5A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 400mA, 225V, DO-35; Repetitive Peak Reverse Voltage:225V; Average Forward Current:400mA; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:-; Forward Surge Current:5A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 400Ma, 225V, Do-35; Repetitive Peak Reverse Voltage Solid State - 10P5300 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 400Ma, 225V, Do-35; Repetitive Peak Reverse Voltage Solid State
10P5300
Standard Diode, 400Ma, 225V, Do-35; Repetitive Peak Reverse Voltage Solid State 10P5300
STANDARD DIODE, 400mA, 225V, DO-35; Repetitive Peak Reverse Voltage:225V; Average Forward Current:400mA; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:-; Forward Surge Current:5A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 400mA, 225V, DO-35; Repetitive Peak Reverse Voltage:225V; Average Forward Current:400mA; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:-; Forward Surge Current:5A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P5300
Product Name Standard Diode, 400Ma, 225V, Do-35; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
RF Diodes - 863-SKY16602-632EK1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
VR 20 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
50V 100MA Diode and Rectifier - 284-BAR50-02LE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details