Solid State, Inc. Current Regulator, 100V, 430Ua, Do-240Ah; Peak Operating Voltage Solid State 1N5289

Description
CURRENT REGULATOR, 100V, 430UA, DO-240AH; Peak Operating Voltage:100V; Regulator Current:430µA; Diode Case Style:DO-204AH; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT REGULATOR, 100V, 430UA, DO-240AH; Peak Operating Voltage:100V; Regulator Current:430µA; Diode Case Style:DO-204AH; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulator, 100V, 430Ua, Do-240Ah; Peak Operating Voltage Solid State - 79T5006 - Newark, An Avnet Company
Chicago, IL, United States
Current Regulator, 100V, 430Ua, Do-240Ah; Peak Operating Voltage Solid State
79T5006
Current Regulator, 100V, 430Ua, Do-240Ah; Peak Operating Voltage Solid State 79T5006
CURRENT REGULATOR, 100V, 430UA, DO-240AH; Peak Operating Voltage:100V; Regulator Current:430µA; Diode Case Style:DO-204AH; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

CURRENT REGULATOR, 100V, 430UA, DO-240AH; Peak Operating Voltage:100V; Regulator Current:430µA; Diode Case Style:DO-204AH; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79T5006
Product Name Current Regulator, 100V, 430Ua, Do-240Ah; Peak Operating Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG804S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details