Solid State, Inc. Diode, Current Regulator, 220A, Do-204Ah-2; Peak Operating Voltage Solid State 1N5283

Description
DIODE, CURRENT REGULATOR, 220A, DO-204AH-2; Peak Operating Voltage:100V; Regulator Current:220mA; Diode Case Style:DO-204AH; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: No
Datasheet
Description
DIODE, CURRENT REGULATOR, 220A, DO-204AH-2; Peak Operating Voltage:100V; Regulator Current:220mA; Diode Case Style:DO-204AH; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Current Regulator, 220A, Do-204Ah-2; Peak Operating Voltage Solid State - 79T5000 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Current Regulator, 220A, Do-204Ah-2; Peak Operating Voltage Solid State
79T5000
Diode, Current Regulator, 220A, Do-204Ah-2; Peak Operating Voltage Solid State 79T5000
DIODE, CURRENT REGULATOR, 220A, DO-204AH-2; Peak Operating Voltage:100V; Regulator Current:220mA; Diode Case Style:DO-204AH; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: No

DIODE, CURRENT REGULATOR, 220A, DO-204AH-2; Peak Operating Voltage:100V; Regulator Current:220mA; Diode Case Style:DO-204AH; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79T5000
Product Name Diode, Current Regulator, 220A, Do-204Ah-2; Peak Operating Voltage Solid State
Tj ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details