ZENER DIODE, 6.8V, 1.5W, DO-41; Zener Voltage Nom:6.8V; Power Dissipation:1.5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N4460 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 79T4919 |
| Product Name | Zener Diode, 6.8V, 1.5W, Do-41; Zener Voltage Nom Solid State |
| Package | Axial Leaded |